Belden Inc. Coaxial Cables (RF) 1505A 006500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9032-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9032-ND
Coaxial Cables (RF) BEL9032-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-59/u, 500Ft, Blue; Coaxial Cable Type Belden - 04F4519 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Blue; Coaxial Cable Type Belden
04F4519
Coaxial Cable, Rg-59/u, 500Ft, Blue; Coaxial Cable Type Belden 04F4519
COAXIAL CABLE, RG-59/U, 500FT, BLUE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, BLUE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Blue; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9032-ND 04F4519
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-59/u, 500Ft, Blue; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Infotainment & Multimedia Cable Assemblies - 2-2360001-2 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Stability Cables - SW-24-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBS-SM16G24-K-10-N-LE24 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Standards / Certifications DIN 47100
View Details