Belden Inc. Coaxial Cable, Rg-59/u, 100Ft, Orange; Coaxial Cable Type Belden 1505A 003BULK

Description
COAXIAL CABLE, RG-59/U, 100FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-59/U, 100FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 100Ft, Orange; Coaxial Cable Type Belden - 72C7228 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 100Ft, Orange; Coaxial Cable Type Belden
72C7228
Coaxial Cable, Rg-59/u, 100Ft, Orange; Coaxial Cable Type Belden 72C7228
COAXIAL CABLE, RG-59/U, 100FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 100FT, ORANGE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Orange; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72C7228
Product Name Coaxial Cable, Rg-59/u, 100Ft, Orange; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details