Belden Inc. Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden 1504A-U1000-A5Q

Description
SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green, Red; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green, Red; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden - 35C1398 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden
35C1398
Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden 35C1398
SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green, Red; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Green, Red; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C1398
Product Name Shielded Multipair Cable 2Pr 1000Ft 150V; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

ZB9051 | Power/sensor cable, PVC, 4 x 0.34 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details