Belden Inc. Multiple Conductor Cables 1503A 010U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10227-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10227-ND
Multiple Conductor Cables BEL10227-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden - 87K1120 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden
87K1120
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden 87K1120
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
2 #22 PVC FS FRPVC, Black, 1000 ft - 70003775 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 #22 PVC FS FRPVC, Black, 1000 ft
70003775
2 #22 PVC FS FRPVC, Black, 1000 ft 70003775
2 #22 PVC FS FRPVC, Black, 1000 ft

2 #22 PVC FS FRPVC, Black, 1000 ft

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Audio Cables
Product Number BEL10227-ND 87K1120 70003775
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden 2 #22 PVC FS FRPVC, Black, 1000 ft
Product Category Cable Cable
Cable Shielding Foil Foil
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details