Belden Inc. Multiple Conductor Cables 1503A 006U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10223-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10223-ND
Multiple Conductor Cables BEL10223-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden - 04F4515 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden
04F4515
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden 04F4515
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10223-ND 04F4515
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 116485-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details