Belden Inc. Multiple Conductor Cables 1503A 004U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10222-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10222-ND
Multiple Conductor Cables BEL10222-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Yellow; Cable Shielding Belden - 04F4513 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Yellow; Cable Shielding Belden
04F4513
Shielded Multipair Cable 1Pr 1000Ft 300V Yellow; Cable Shielding Belden 04F4513
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V YELLOW; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V YELLOW; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10222-ND 04F4513
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Yellow; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details