Belden Inc. Multiple Conductor Cables 1503A 002U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10220-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10220-ND
Multiple Conductor Cables BEL10220-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden - 04F4512 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden
04F4512
Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden 04F4512
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.352mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10220-ND 04F4512
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook, Audio Test Cable - 2520XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details