SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL10411-ND | 30M7012 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | |
| Cable Insulation | Polyethylene; Polypropylene | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |