Belden Inc. Multiple Conductor Cables 1502R G75500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10165-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10165-ND
Multiple Conductor Cables BEL10165-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
2 #18 PVC +2 FS #22 FHDPEFRPVC, 1502R AQUA 500FT G75500 - 70004274 - Allied Electronics, Inc.
Fort Worth, TX, USA
2 #18 PVC +2 FS #22 FHDPEFRPVC, 1502R AQUA 500FT G75500
70004274
2 #18 PVC +2 FS #22 FHDPEFRPVC, 1502R AQUA 500FT G75500 70004274
Multimedia Control Cable, 22 AWG (1 Pair) Wire Size, Tinned Copper Conductor Material CE Marked, RoHS Compliant standard Cable nominal diameter 0.250 "

Multimedia Control Cable, 22 AWG (1 Pair) Wire Size, Tinned Copper Conductor Material

  • CE Marked, RoHS Compliant standard
    Cable nominal diameter 0.250 "
Supplier's Site
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden - 87K1116 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden
87K1116
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden 87K1116
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL10165-ND 70004274 87K1116
Product Name Multiple Conductor Cables 2 #18 PVC +2 FS #22 FHDPEFRPVC, 1502R AQUA 500FT G75500 Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
5+5 Pos. Female DIL 26 AWG Cable Assembly, 1830mm, double-end, for Latches - G125-FC11005L0-1830F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-10-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 32.8 ft (99.97 dm)
View Details