Belden Inc. Multiple Conductor Cables 1502R 010500

Description
4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1255-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1255-500-ND
Multiple Conductor Cables BEL1255-500-ND
4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1255-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1255-50-ND
Multiple Conductor Cables BEL1255-50-ND
4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 50.00' (15.24m)

4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1255-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1255-100-ND
Multiple Conductor Cables BEL1255-100-ND
4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 100.0' (30.5m)

4 (2 Pair) Conductor Multi-Pair Cable Black 18 AWG, 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1502R010500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1502R010500-DS-ND
Multiple Conductor Cables 135-1502R010500-DS-ND
MULTI-PAIR 4COND 18/22AWG FOOT

MULTI-PAIR 4COND 18/22AWG FOOT

Buy Now Datasheet
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden - 87K1119 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden
87K1119
Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden 87K1119
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1255-500-ND 87K1119
Product Name Multiple Conductor Cables Shielded Composite Cable, 4 Conductor, 22/18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details