Belden Inc. Multiple Conductor Cables 1502R 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10163-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10163-ND
Multiple Conductor Cables BEL10163-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden - 87K1118 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden
87K1118
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden 87K1118
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT,300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT,300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL10163-ND 87K1118
Product Name Multiple Conductor Cables Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft,300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details