Belden Inc. Multiple Conductor Cables 1502P 8771000

Description
4 (1 Pair + 2) Conductor Multi-Conductor Cable Natural 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (1 Pair + 2) Conductor Multi-Conductor Cable Natural 18 AWG, 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL14508-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL14508-ND
Multiple Conductor Cables BEL14508-ND
4 (1 Pair + 2) Conductor Multi-Conductor Cable Natural 18 AWG, 22 AWG Foil 1000.0' (304.8m)

4 (1 Pair + 2) Conductor Multi-Conductor Cable Natural 18 AWG, 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft, 300V; Cable Shielding Belden - 30H1186 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft, 300V; Cable Shielding Belden
30H1186
Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft, 300V; Cable Shielding Belden 30H1186
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22/18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL14508-ND 30H1186
Product Name Multiple Conductor Cables Shielded Composite Cable, 4 Conductor, 22/18Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details