Belden Inc. Shielded Cable Multipair, 24 Pair/1Conductor, 16/22Awg, 1250Ft, 300V; Cable Shielding Belden 1489A 0101250

Description
SHIELDED CABLE MULTIPAIR, 24 PAIR/1CONDUCTOR, 16/22AWG, 1250FT, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1250ft; Reel Length (Metric):381m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 24 PAIR/1CONDUCTOR, 16/22AWG, 1250FT, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1250ft; Reel Length (Metric):381m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 24 Pair/1Conductor, 16/22Awg, 1250Ft, 300V; Cable Shielding Belden - 15B1796 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 24 Pair/1Conductor, 16/22Awg, 1250Ft, 300V; Cable Shielding Belden
15B1796
Shielded Cable Multipair, 24 Pair/1Conductor, 16/22Awg, 1250Ft, 300V; Cable Shielding Belden 15B1796
SHIELDED CABLE MULTIPAIR, 24 PAIR/1CONDUCTOR, 16/22AWG, 1250FT, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1250ft; Reel Length (Metric):381m; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 24 PAIR/1CONDUCTOR, 16/22AWG, 1250FT, 300V; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1250ft; Reel Length (Metric):381m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B1796
Product Name Shielded Cable Multipair, 24 Pair/1Conductor, 16/22Awg, 1250Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details