Belden Inc. Multiple Conductor Cables 1486A 0105000

Description
25 (12.5 Pair) Conductor Multi-Pair Cable Black 16 AWG, 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
25 (12.5 Pair) Conductor Multi-Pair Cable Black 16 AWG, 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3234-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3234-5000-ND
Multiple Conductor Cables BEL3234-5000-ND
25 (12.5 Pair) Conductor Multi-Pair Cable Black 16 AWG, 22 AWG Foil 5000' (1524.0m)

25 (12.5 Pair) Conductor Multi-Pair Cable Black 16 AWG, 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Cable Multipair, 16/22Awg, 12Pr/1Conductor, 5000, 300V; Cable Shielding Belden - 15B1795 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 16/22Awg, 12Pr/1Conductor, 5000, 300V; Cable Shielding Belden
15B1795
Shielded Cable Multipair, 16/22Awg, 12Pr/1Conductor, 5000, 300V; Cable Shielding Belden 15B1795
SHIELDED CABLE MULTIPAIR, 16/22AWG, 12PR/1CONDUCTOR, 5000, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 16/22AWG, 12PR/1CONDUCTOR, 5000, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3234-5000-ND 15B1795
Product Name Multiple Conductor Cables Shielded Cable Multipair, 16/22Awg, 12Pr/1Conductor, 5000, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers