Belden Inc. Cable; Cable Shielding Belden 1468A-200

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 35C1351 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
35C1351
Cable; Cable Shielding Belden 35C1351
CABLE; Cable Shielding:Unshielded ; No. of Conductors:24Conduct or; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:24Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):200ft; Reel Length (Metric):60.96m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 35C1351
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details