Belden Inc. Inst, 4 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 1466A

Description
UL Instrumentation, 4 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Description
UL Instrumentation, 4 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES
Datasheet
Datasheet Summary
Powered by GS/AI

The product 1466A from Belden Inc. is a UL Instrumentation cable featuring four pairs of 18 AWG conductors and one 22 AWG communication wire, all made of bare copper. It is insulated with PVC and has an overall Beldfoil® shield, providing effective protection against electromagnetic interference. The cable is rated for a maximum voltage of 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable's construction includes a nominal outer diameter of 0.470 inches and a PVC outer jacket that is sunlight resistant, making it suitable for both indoor and outdoor use. It has a minimum bend radius of 4.7 inches and can withstand a maximum pull tension of 211 lbs. The cable complies with several standards, including UL AWM 2464 and NEC/UL Articles 725, 727, and 800, ensuring its reliability in various installations. Engineers considering this product should note its environmental suitability for burial and its compliance with multiple international directives, including RoHS.

Datasheet Summary
Powered by GS/AI

The product 1466A from Belden Inc. is a UL Instrumentation cable featuring four pairs of 18 AWG conductors and one 22 AWG communication wire, all made of bare copper. It is insulated with PVC and has an overall Beldfoil® shield, providing effective protection against electromagnetic interference. The cable is rated for a maximum voltage of 300V and is suitable for various applications including industrial control, digital control systems, and programmable logic controllers (PLCs). The cable's construction includes a nominal outer diameter of 0.470 inches and a PVC outer jacket that is sunlight resistant, making it suitable for both indoor and outdoor use. It has a minimum bend radius of 4.7 inches and can withstand a maximum pull tension of 211 lbs. The cable complies with several standards, including UL AWM 2464 and NEC/UL Articles 725, 727, and 800, ensuring its reliability in various installations. Engineers considering this product should note its environmental suitability for burial and its compliance with multiple international directives, including RoHS.

Suppliers

Company
Product
Description
Supplier Links
Inst, 4 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG - 1466A - Belden Inc.
St. Louis, MO, United States
Inst, 4 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
1466A
Inst, 4 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG 1466A
UL Instrumentation, 4 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

UL Instrumentation, 4 Pair 18+22AWG (7x26+7x30) Bare Copper, PVC Insulation E1 Color Code, Overall Beldfoil® Shield, Black PVC Outer Jacket, PLTC ITC CMG AWM 2464 SUN RES

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Control and Instrumentation Cables
Product Number 1466A
Product Name Inst, 4 Pr #18+1c #22 Str BC, PVC Ins E1, OS, Blk PVC Jkt, 300V PLTC ITC CMG
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride
Cable Conductor Copper; Bare Copper - Stranded
Cable Shielding Foil; Foil(s) or Copper Tape(s)
Unlock Full Specs
to access all available technical data

Similar Products

VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Standards / Certifications MIL-SPEC
North American 28 AWG
Number of Conductors 2 to 5 #
View Details
Connection cable - EVC287 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
3 suppliers