Belden Inc. Multiple Conductor Cables 1422A 060500

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1910-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1910-500-ND
Multiple Conductor Cables BEL1910-500-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 5 PAIRS CHROME - 70005526 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 5 PAIRS CHROME
70005526
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 5 PAIRS CHROME 70005526
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Supplier's Site
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden - 15B1785 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden
15B1785
Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden 15B1785
SHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1910-500-ND 70005526 15B1785
Product Name Multiple Conductor Cables CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 5 PAIRS CHROME Shielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details