SHIELDED MULTIPAIR CABLE, 3PAIR, 30V, 24AWG; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 27C3667 |
| Product Name | Shielded Multipair Cable, 3Pair, 30V, 24Awg; Cable Shielding Belden |
| Standards / Certifications | RoHS |