Belden Inc. Multiple Conductor Cables 1420A 060500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1908-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1908-500-ND
Multiple Conductor Cables BEL1908-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME - 70005522 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME
70005522
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME 70005522
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Supplier's Site
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden - 19C2883 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
19C2883
Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden 19C2883
SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Serial Cables Cable Assemblies
Product Number BEL1908-500-ND 70005522 19C2883
Product Name Multiple Conductor Cables CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME Shielded Multipair Cable 3Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details