Belden Inc. Multiple Conductor Cables 1420A 0601000

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5294-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5294-1000-ND
Multiple Conductor Cables BEL5294-1000-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden - 04F9510 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden
04F9510
Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden 04F9510
SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME - 70005523 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME
70005523
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME 70005523
Low Capacitance Computer Overall Shielded Cables, 24 AWG (7 x 32) Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919. Overall 100% Beldfoilâ® shield.

Low Capacitance Computer Overall Shielded Cables, 24 AWG (7 x 32)
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.
Overall 100% Beldfoil® shield.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL5294-1000-ND 04F9510 70005523
Product Name Multiple Conductor Cables Shielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 3 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details