Belden Inc. Multiple Conductor Cables 1419A 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1328-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1328-500-ND
Multiple Conductor Cables BEL1328-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1328-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1328-50-ND
Multiple Conductor Cables BEL1328-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1328-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1328-100-ND
Multiple Conductor Cables BEL1328-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1419A060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1419A060500-DS-ND
Multiple Conductor Cables 135-1419A060500-DS-ND
MULTI-PAIR 4COND 24AWG CHRM FOOT

MULTI-PAIR 4COND 24AWG CHRM FOOT

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 15B1782 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
15B1782
Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 15B1782
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 2 PAIRS CHROME - 70005520 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 2 PAIRS CHROME
70005520
CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 2 PAIRS CHROME 70005520
Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Datalene insulated, twisted pairs. Overall Beldfoil® aluminum-polyester shielded. 24 AWG stranded tinned copper drain wire. Chrome PVC jacket. Beldfoil® 100% shielded coverage. NEC CM CSA PCC FT 1. 30 V 80°C. UL recognized 2919.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Serial Cables
Product Number BEL1328-500-ND 15B1782 70005520
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 500Ft, 300V, Chrome; Cable Shielding Belden CABLE, DATALENE INSULAT, 24AWG STRAND (7X32), COMPUTER, 2 PAIRS CHROME
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details