Belden Inc. Multiple Conductor Cables 1419A 06010000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6147-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6147-10000-ND
Multiple Conductor Cables BEL6147-10000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 10000' (3048.0m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden - 93C8392 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden
93C8392
Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden 93C8392
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6147-10000-ND 93C8392
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 24Awg, 10000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details