Belden Inc. Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 1414R 010500

Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden - 29M7211 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
29M7211
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 29M7211
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7211
Product Name Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details