Belden Inc. Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden 1412R 010500

Description
SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden - 19C1656 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
19C1656
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden 19C1656
SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1656
Product Name Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-200 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 2.0 ft. (0.61m) - CBL-2FT-SFNM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details