Belden Inc. Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden 1412R 0101000

Description
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden - 19C1655 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden
19C1655
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden 19C1655
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1655
Product Name Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6854A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details