Belden Inc. Shielded Cable Multipair, 12Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 1411R 010500

Description
SHIELDED CABLE MULTIPAIR, 12PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 12PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 12Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 19C1654 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 12Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
19C1654
Shielded Cable Multipair, 12Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 19C1654
SHIELDED CABLE MULTIPAIR, 12PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 12PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C1654
Product Name Shielded Cable Multipair, 12Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details