Belden Inc. Multiple Conductor Cables 1411R 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10065-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10065-ND
Multiple Conductor Cables BEL10065-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden - 29M7209 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden
29M7209
Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden 29M7209
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10065-ND 29M7209
Product Name Multiple Conductor Cables Shielded Multipair Cable 12Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details