Belden Inc. Shielded Multipair Cable 8Pr 500Ft 300V Black; Cable Shielding Belden 1410R 010500

Description
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 8Pr 500Ft 300V Black; Cable Shielding Belden - 20M4368 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft 300V Black; Cable Shielding Belden
20M4368
Shielded Multipair Cable 8Pr 500Ft 300V Black; Cable Shielding Belden 20M4368
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20M4368
Product Name Shielded Multipair Cable 8Pr 500Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details
Stability Cables - SF-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M16G8-E-10-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details