SHIELDED MULTIPAIR CABLE 8PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL11984-ND | 06M3871 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 8Pr 1000Ft 300V Black; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |