The Belden 1364A is a 12-pair, 16 AWG (7x24 stranded) tinned copper Fieldbus cable designed for robust communication in harsh environments. It features polypropylene insulation and is shielded with both individual and overall Beldfoil® shielding, providing 100% coverage to minimize interference. The cable is encased in an orange PVC outer jacket, rated for CMG applications. This cable is suitable for use in oil and gas extraction, petrochemical processes, and other applications requiring reliable digital and serial two-way communication. It operates effectively in extreme temperatures, with a range from -40°C to +105°C, and is resistant to moisture, dust, and oil. The maximum recommended current is 5.2 amps per conductor, and it has a nominal characteristic impedance of 100 ohms. The cable complies with various safety and environmental standards, including NEC Articles 725, 727, and 800, and is suitable for both indoor and outdoor use. It is also rated for burial and has flammability ratings of FT4 and UL1685. The product is designed for long-distance applications, making it a reliable choice for engineers needing durable and efficient communication solutions in demanding conditions.
Fieldbus, 12 Pair 16AWG (7x24H) Tinned Copper, PO Insulation, Individual & Overall Beldfoil® Shield, Orange PVC Outer Jacket, CMG
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | 1364A |
| Product Name | Fieldbus, 12 Pr #16 Str TC, PO Ins, IS/OS, PVC Jkt, CMG |
| Product Type | Fieldbus |