Lumberg Automation - A Belden Brand Sensor Cable Assemblies 13488

Description
GAN22LU-S24-6091200
Request a Quote Datasheet
Description
GAN22LU-S24-6091200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assemblies - 13488LA-ND - DigiKey
Thief River Falls, MN, United States
Sensor Cable Assemblies
13488LA-ND
Sensor Cable Assemblies 13488LA-ND
GAN22LU-S24-6091200

GAN22LU-S24-6091200

Buy Now Datasheet
Gan22Lu-S24-6091200 Lumberg Automation - 16AJ3983 - Newark, An Avnet Company
Chicago, IL, United States
Gan22Lu-S24-6091200 Lumberg Automation
16AJ3983
Gan22Lu-S24-6091200 Lumberg Automation 16AJ3983
GAN22LU-S24-6091200

GAN22LU-S24-6091200

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 13488LA-ND 16AJ3983
Product Name Sensor Cable Assemblies Gan22Lu-S24-6091200 Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details