Belden Inc. Multiple Conductor Cables 1325A 009500

Description
4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1252-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1252-100-ND
Multiple Conductor Cables BEL1252-100-ND
4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 100.0' (30.5m)

4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1252-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1252-500-ND
Multiple Conductor Cables BEL1252-500-ND
4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 500.0' (152.4m)

4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1252-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1252-50-ND
Multiple Conductor Cables BEL1252-50-ND
4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 50.00' (15.24m)

4 (2 Pair) Conductor Multi-Pair Cable White 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1325A009500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1325A009500-DS-ND
Multiple Conductor Cables 135-1325A009500-DS-ND
MULTI-PAIR 4COND 22AWG WHT FOOT

MULTI-PAIR 4COND 22AWG WHT FOOT

Buy Now Datasheet
Shielded Cable Multipair, 2Pair, 22Awg, 500Ft, 300V, White; Cable Shielding Belden - 38M9831 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 22Awg, 500Ft, 300V, White; Cable Shielding Belden
38M9831
Shielded Cable Multipair, 2Pair, 22Awg, 500Ft, 300V, White; Cable Shielding Belden 38M9831
SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V, WHITE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 22AWG, 500FT, 300V, WHITE; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL1252-100-ND 38M9831
Product Name Multiple Conductor Cables Shielded Cable Multipair, 2Pair, 22Awg, 500Ft, 300V, White; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-11531101 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SW-292-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details