Lumberg Automation - A Belden Brand Circular Cable Assemblies 13173

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 13173LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
13173LA-ND
Circular Cable Assemblies 13173LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 13173 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
13173
Cable Assemblies - Circular Cable Assemblies 13173
CBL CIRC

CBL CIRC

Supplier's Site
Rsts 8X-Rj45 G-478/8 M Lumberg Automation - 16AJ3968 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8X-Rj45 G-478/8 M Lumberg Automation
16AJ3968
Rsts 8X-Rj45 G-478/8 M Lumberg Automation 16AJ3968
RSTS 8X-RJ45 G-478/8 M

RSTS 8X-RJ45 G-478/8 M

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 13173LA-ND 13173 16AJ3968
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rsts 8X-Rj45 G-478/8 M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details