Belden Inc. CATSNAKE Category 6A Cable, 4 Pair, S/FTP, PVC jacket 1302E

Description
CATSNAKE S/FTP Cat6a PVC jacket
Datasheet
Description
CATSNAKE S/FTP Cat6a PVC jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CATSNAKE Category 6A Cable, 4 Pair, S/FTP, PVC jacket - 1302E - Belden Inc.
St. Louis, MO, United States
CATSNAKE Category 6A Cable, 4 Pair, S/FTP, PVC jacket
1302E
CATSNAKE Category 6A Cable, 4 Pair, S/FTP, PVC jacket 1302E
CATSNAKE S/FTP Cat6a PVC jacket

CATSNAKE S/FTP Cat6a PVC jacket

Supplier's Site Datasheet
Catsnake S/ftp 6A Awg24/7 Pvc Belden - 89Y6820 - Newark, An Avnet Company
Chicago, IL, United States
Catsnake S/ftp 6A Awg24/7 Pvc Belden
89Y6820
Catsnake S/ftp 6A Awg24/7 Pvc Belden 89Y6820
CATSNAKE S/FTP 6A AWG24/7 PVC

CATSNAKE S/FTP 6A AWG24/7 PVC

Supplier's Site

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1302E 89Y6820
Product Name CATSNAKE Category 6A Cable, 4 Pair, S/FTP, PVC jacket Catsnake S/ftp 6A Awg24/7 Pvc Belden
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A1A75A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 2.46 ft (7.5 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 1368216 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details