Belden Inc. Multiple Conductor Cables 1300A 0101000

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1248-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1248-1000-ND
Multiple Conductor Cables BEL1248-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Black 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
WI-FI SHEILDED TWISTED PAIR 4 PR #24 PPFS PVC BLACK. - 70003321 - Allied Electronics, Inc.
Fort Worth, TX, USA
WI-FI SHEILDED TWISTED PAIR 4 PR #24 PPFS PVC BLACK.
70003321
WI-FI SHEILDED TWISTED PAIR 4 PR #24 PPFS PVC BLACK. 70003321
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site
Shielded Cable Multipair, 4Pair, Cat5/5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 58K7793 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, Cat5/5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
58K7793
Shielded Cable Multipair, 4Pair, Cat5/5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden 58K7793
SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5/5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5, Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, CAT5/5E, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; LAN Category:Cat5, Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Network Cables Cable Assemblies
Product Number BEL1248-1000-ND 70003321 58K7793
Product Name Multiple Conductor Cables WI-FI SHEILDED TWISTED PAIR 4 PR #24 PPFS PVC BLACK. Shielded Cable Multipair, 4Pair, Cat5/5E, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details