Belden Inc. Shld Flex Cable, 12Cond, 1.5Mm2, Per M; Cable Shielding Belden 12GDSY

Description
SHLD FLEX CABLE, 12COND, 1.5MM2, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 12COND, 1.5MM2, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 12Cond, 1.5Mm2, Per M; Cable Shielding Belden - 54AH7283 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 1.5Mm2, Per M; Cable Shielding Belden
54AH7283
Shld Flex Cable, 12Cond, 1.5Mm2, Per M; Cable Shielding Belden 54AH7283
SHLD FLEX CABLE, 12COND, 1.5MM2, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 1.5MM2, PER M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Transparent; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54AH7283
Product Name Shld Flex Cable, 12Cond, 1.5Mm2, Per M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details