Belden Inc. Shld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Belden 12GDSY-KC50

Description
SHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Belden - 69AC7314 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Belden
69AC7314
Shld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Belden 69AC7314
SHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 1.5MM2, 50M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7314
Product Name Shld Flex Cable, 12Cond, 1.5Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details