Belden Inc. Shld Flex Cable, 12Cond, 1.5Mm2, 100M; Cable Shielding Belden 12GDCY-K100

Description
SHLD FLEX CABLE, 12COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 12COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 12Cond, 1.5Mm2, 100M; Cable Shielding Belden - 69AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 1.5Mm2, 100M; Cable Shielding Belden
69AC7313
Shld Flex Cable, 12Cond, 1.5Mm2, 100M; Cable Shielding Belden 69AC7313
SHLD FLEX CABLE, 12COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 1.5MM2, 100M; Cable Shielding:Screened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Transparent; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC7313
Product Name Shld Flex Cable, 12Cond, 1.5Mm2, 100M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details