Belden Inc. Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Belden 12GB-BC50

Description
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Belden - 62AC8749 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Belden
62AC8749
Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Belden 62AC8749
UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 0.75MM2, 50M; Cable Shielding:Unscreened; No. of Cores:12Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC8749
Product Name Unshld Flex Cable, 12Cond, 0.75Mm2, 50M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details