TWINAXIAL CABLE, ARMORED, 20AWG, 78 OHM, 6000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; Conductor Material:Tinned Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C2869 |
| Product Name | Twinaxial Cable, Armored, 20Awg, 78 Ohm, 6000Ft, Blue; Wire Gauge Belden |
| Standards / Certifications | RoHS |