Belden Inc. Coaxial Cables (RF) 129463 J221000

Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2732-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2732-1000-ND
Coaxial Cables (RF) BEL2732-1000-ND
Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Twinaxial Cable 20 AWG 1000.0' (304.80m) 120 Ohms

Buy Now Datasheet
Twinaxial Cable, Armored, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden - 66F7725 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, Armored, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
66F7725
Twinaxial Cable, Armored, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden 66F7725
TWINAXIAL CABLE, ARMORED, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWGRoHS Compliant: Yes

TWINAXIAL CABLE, ARMORED, 20AWG, 78 OHM, 1000FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 28AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2732-1000-ND 66F7725
Product Name Coaxial Cables (RF) Twinaxial Cable, Armored, 20Awg, 78 Ohm, 1000Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details