Belden Inc. Bundled Coaxial Cable Rg59/u, 250Ft; Coaxial Cable Type Belden 1283S6 000250

Description
BUNDLED COAXIAL CABLE RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable Rg59/u, 250Ft; Coaxial Cable Type Belden - 58K7791 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable Rg59/u, 250Ft; Coaxial Cable Type Belden
58K7791
Bundled Coaxial Cable Rg59/u, 250Ft; Coaxial Cable Type Belden 58K7791
BUNDLED COAXIAL CABLE RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

BUNDLED COAXIAL CABLE RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Unjacketed; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58K7791
Product Name Bundled Coaxial Cable Rg59/u, 250Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details