Belden Inc. Bundled Coaxial Cable, Rg59/u, 250Ft; Coaxial Cable Type Belden 1281S5 010250

Description
BUNDLED COAXIAL CABLE, RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE, RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable, Rg59/u, 250Ft; Coaxial Cable Type Belden - 58K7765 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable, Rg59/u, 250Ft; Coaxial Cable Type Belden
58K7765
Bundled Coaxial Cable, Rg59/u, 250Ft; Coaxial Cable Type Belden 58K7765
BUNDLED COAXIAL CABLE, RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

BUNDLED COAXIAL CABLE, RG59/U, 250FT; Coaxial Cable Type:RG59; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58K7765
Product Name Bundled Coaxial Cable, Rg59/u, 250Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1407620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-6362-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers