Belden Inc. Bundled Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 1279R B59500

Description
BUNDLED COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 06M3868 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
06M3868
Bundled Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 06M3868
BUNDLED COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

BUNDLED COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3868
Product Name Bundled Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details