Belden Inc. Cable, Bundled Coax Mini, 5Coax, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden 1279R B591000

Description
CABLE, BUNDLED COAX MINI, 5COAX, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, BUNDLED COAX MINI, 5COAX, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Bundled Coax Mini, 5Coax, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden - 06M3867 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Bundled Coax Mini, 5Coax, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden
06M3867
Cable, Bundled Coax Mini, 5Coax, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden 06M3867
CABLE, BUNDLED COAX MINI, 5COAX, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, BUNDLED COAX MINI, 5COAX, 25AWG, 1000FT, BLACK; Coaxial Cable Type:RGMini; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3867
Product Name Cable, Bundled Coax Mini, 5Coax, 25Awg, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details