Belden Inc. Bundled Coaxial Cable, 1000Ft, Gray; Coaxial Cable Type Belden 1279P 0101000

Description
BUNDLED COAXIAL CABLE, 1000FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE, 1000FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable, 1000Ft, Gray; Coaxial Cable Type Belden - 10K1656 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable, 1000Ft, Gray; Coaxial Cable Type Belden
10K1656
Bundled Coaxial Cable, 1000Ft, Gray; Coaxial Cable Type Belden 10K1656
BUNDLED COAXIAL CABLE, 1000FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

BUNDLED COAXIAL CABLE, 1000FT, GRAY; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10K1656
Product Name Bundled Coaxial Cable, 1000Ft, Gray; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Telephone Cable - 1368157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details
ZK2000-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details