Belden Inc. Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 1277R B591000

Description
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 06M3864 - Newark, An Avnet Company
Chicago, IL, United States
Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
06M3864
Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 06M3864
BUNDLED COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

BUNDLED COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3864
Product Name Bundled Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Stability Cables - SP-N-MM-60 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details
Plug socket with cable - KMYZ-4-24-0,5-B - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled Cable Rectangular design MSZC
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers