Belden Inc. Multiple Conductor Cables 1266A 007U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10196-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10196-ND
Multiple Conductor Cables BEL10196-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Purple; Cable Shielding Belden - 15B1773 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Purple; Cable Shielding Belden
15B1773
Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Purple; Cable Shielding Belden 15B1773
SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 22AWG, 1000FT, 300V, PURPLE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL10196-ND 15B1773
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 22Awg, 1000Ft, 300V, Purple; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3532-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details