Belden Inc. Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden 1232A1-1000-8

Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden - 16F6113 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden
16F6113
Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden 16F6113
UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 25PR 1000FT 300V GRAY; Cable Shielding:Unshielded; LAN Category:Cat3; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:25 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F6113
Product Name Unshielded Multipair Cable 25Pr 1000Ft 300V Gray; Cable Shielding Belden
Cable Type Cat 3
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6462A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-2500/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details