Belden Inc. Multiple Conductor Cables 123107A 0105000

Description
4 (2 Pair) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 5000' (1524.0m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3221-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3221-5000-ND
Multiple Conductor Cables BEL3221-5000-ND
4 (2 Pair) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 5000' (1524.0m)

4 (2 Pair) Conductor Multi-Pair Cable Black 22 AWG Foil, Braid 5000' (1524.0m)

Buy Now Datasheet
3107A Aia Pvc 300V Belden - 02M2097 - Newark, An Avnet Company
Chicago, IL, United States
3107A Aia Pvc 300V Belden
02M2097
3107A Aia Pvc 300V Belden 02M2097
3107A AIA PVC 300V

3107A AIA PVC 300V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3221-5000-ND 02M2097
Product Name Multiple Conductor Cables 3107A Aia Pvc 300V Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details